Status: | Active |
---|---|
Series: | KSC5026M |
RoHS: | Compliant |
Prices starting from US$0.35
High Speed Switching |
Wide SOA |
High Voltage and High Reliability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSC5026M |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 2 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 800 |
VCBO (V) | 1100 |
VEBO (V) | 7 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 20 |
hFE Max | 40 |
fT Min (MHz) | 15 |
PTM Max (W) | 20 |
Package Type | TO-126-3 |
Trans, Npn, 800V, 1.5A, 150Deg C, 20W | Newark Electronics |
KSC Series NPN 20 W 800 V 1.5 A Silicon Transistor - TO-126-3 | Future Electronics |
Trans GP BJT NPN 800V 1.5A 3-Pin(3+Tab) TO-126 Bulk | Avnet America |
TRANSISTOR, NPN, 800V, 1.5A, TO-126-3 | element14 |
Where can I find additional details, specifications and documents for a KSC5026MOS?
Additional datasheets, footprints and schematics for KSC5026MOS are listed on our Part Details page. You can also find images and similar parts to KSC5026MOS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC5026MOS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC5026MOS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC5026MOS fall under?
The KSC5026MOS is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC5026MOS when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC5026MOS you can contact the distributor directly for product support, shipping queries etc.
Is the KSC5026MOS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSC5026MOS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for KSC5026MOS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC5026MOS often in real-time on the comparison pages.
What if I can't find stock of KSC5026MOS?
You can fill out our help required form which you can use to request a quote for KSC5026MOS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.