Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 10V |
Transition Frequency ft | 150MHz |
Power Dissipation Pd | 750mW |
DC Collector Current | 2A |
DC Current Gain hFE | 200hFE |
Transistor Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
TRANSISTOR, BIPOL, NPN, 10V, TO-226AA-3 | Farnell |
Transistor, Bipol, Npn, 10V, To-226Aa-3 |Onsemi KSC5019MTA | Newark Electronics |
Where can I find additional details, specifications and documents for a KSC5019MTA?
Additional datasheets, footprints and schematics for KSC5019MTA are listed on our Part Details page. You can also find images and similar parts to KSC5019MTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC5019MTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC5019MTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC5019MTA fall under?
The KSC5019MTA is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC5019MTA when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC5019MTA you can contact the distributor directly for product support, shipping queries etc.
Is the KSC5019MTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSC5019MTA have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for KSC5019MTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC5019MTA often in real-time on the comparison pages.
What if I can't find stock of KSC5019MTA?
You can fill out our help required form which you can use to request a quote for KSC5019MTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.