Status: | Active |
---|---|
Series: | KSC2752 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
18,589
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
18,589
in stock
|
Buy Now | |
element14
from US$0.23
|
18,589
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,920
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | KSC2752 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 400 |
VCBO (V) | 500 |
VEBO (V) | 7 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 30 |
hFE Max | 60 |
fT Min (MHz) | - |
PTM Max (W) | 1 |
Package Type | TO-126-3 |
Transistor, Npn, 400V, 0.5A, To-126-3 | Newark Electronics |
TRANSISTOR, NPN, 400V, 0.5A, TO-126-3 | element14 |
Trans GP BJT NPN 400V 0.5A 3-Pin(3+Tab) TO-126 Rail | EBV Elektronik |
KSC Series NPN 10 W 400 V 0.5 A Through Hole Epitaxial Transistor - TO-126 | Future Electronics |
Where can I find additional details, specifications and documents for a KSC2752OSTU?
Additional datasheets, footprints and schematics for KSC2752OSTU are listed on our Part Details page. You can also find images and similar parts to KSC2752OSTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC2752OSTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC2752OSTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC2752OSTU fall under?
The KSC2752OSTU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC2752OSTU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC2752OSTU you can contact the distributor directly for product support, shipping queries etc.
Is the KSC2752OSTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSC2752OSTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for KSC2752OSTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC2752OSTU often in real-time on the comparison pages.
What if I can't find stock of KSC2752OSTU?
You can fill out our help required form which you can use to request a quote for KSC2752OSTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.