Status: | Active |
---|---|
Series: | KSC2690A |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
1,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
2,682
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
1,820
in stock
|
Buy Now | |
element14
from US$0.36
|
1,621
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1,616
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
1,070
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complement to KSA1220/KSA1220A |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSC2690A |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 1.2 |
VCEO Min (V) | 160 |
VCBO (V) | 160 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.3 |
VBE(on) (V) | - |
hFE Min | 160 |
hFE Max | 320 |
fT Min (MHz) | 155 |
PTM Max (W) | 1.2 |
Package Type | TO-126-3 |
Transistor, Bipol, Npn, 160V, To-225Aa-3 | Newark Electronics |
Transistor, Fairchild, KSC2690AYSTU | RS |
onsemi General Purpose Transistor, NPN, 160V, TO-126 | Distrelec |
TRANSISTOR, BIPOL, NPN, 160V, TO-225AA-3 | element14 |
NPN 1.2 W 160 V 7 A Through Hole Epitaxial Silicon Transistor - TO-126-3 | Future Electronics |
Trans GP BJT NPN 160V 1.2A 3-Pin(3+Tab) TO-126 Rail | Avnet America |
Where can I find additional details, specifications and documents for a KSC2690AYSTU?
Additional datasheets, footprints and schematics for KSC2690AYSTU are listed on our Part Details page. You can also find images and similar parts to KSC2690AYSTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC2690AYSTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC2690AYSTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC2690AYSTU fall under?
The KSC2690AYSTU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC2690AYSTU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC2690AYSTU you can contact the distributor directly for product support, shipping queries etc.
Is the KSC2690AYSTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSC2690AYSTU have stock available?
Authorised distributors including Newark Electronics, RS, Distrelec, element14 and Farnell have stock available or on a lead time for KSC2690AYSTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC2690AYSTU often in real-time on the comparison pages.
What if I can't find stock of KSC2690AYSTU?
You can fill out our help required form which you can use to request a quote for KSC2690AYSTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.