Status: | Active |
---|---|
Series: | KSC2073 |
RoHS: | Compliant |
Prices starting from US$0.27
Complement to KSA940 |
Collector-Base Voltage: VCBO= 150 V |
TV Vertical Deflection Output |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSC2073 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 150 |
VCBO (V) | 150 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | - |
hFE Min | 40 |
hFE Max | 140 |
fT Min (MHz) | 4 |
PTM Max (W) | 25 |
Package Type | TO-220-3 |
Trans GP BJT NPN 150V 1.5A 3-Pin TO-220 Tube | Avnet Asia |
Trans, Npn, 150V, 1.5A, 150Deg C, 25W | Newark Electronics |
KSC2073 Series 150 V 1.5 A NPN Epitaxial Silicon Transistor - TO-220-3 | Future Electronics |
TRANSISTOR, BIPOL, NPN, 150V, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a KSC2073TU?
Additional datasheets, footprints and schematics for KSC2073TU are listed on our Part Details page. You can also find images and similar parts to KSC2073TU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC2073TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC2073TU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC2073TU fall under?
The KSC2073TU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC2073TU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC2073TU you can contact the distributor directly for product support, shipping queries etc.
Is the KSC2073TU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSC2073TU have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for KSC2073TU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC2073TU often in real-time on the comparison pages.
What if I can't find stock of KSC2073TU?
You can fill out our help required form which you can use to request a quote for KSC2073TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.