Status: | Active |
---|---|
Series: | KSB772 |
RoHS: | Compliant |
Low Speed Switching |
Complement to KSD882 |
Audio Frequency Power Amplifier |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSB772 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 3 |
VCEO Min (V) | 30 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 160 |
hFE Max | 320 |
fT Min (MHz) | 80 |
PTM Max (W) | 1 |
Package Type | TO-126-3 |
Transistor GP BJT PNP 30V 3A TO126-3 | RS |
TRANSISTOR, PNP, -30V, 80MHZ, TO-126-3 | element14 |
Trans, Pnp, 30V, 3A, 150Deg C, 10W | Newark Electronics |
Trans GP BJT PNP 30V 3A 3-Pin(3+Tab) TO-126 Rail | Avnet America |
Where can I find additional details, specifications and documents for a KSB772YSTU?
Additional datasheets, footprints and schematics for KSB772YSTU are listed on our Part Details page. You can also find images and similar parts to KSB772YSTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSB772YSTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSB772YSTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSB772YSTU fall under?
The KSB772YSTU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSB772YSTU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSB772YSTU you can contact the distributor directly for product support, shipping queries etc.
Is the KSB772YSTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSB772YSTU have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for KSB772YSTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSB772YSTU often in real-time on the comparison pages.
What if I can't find stock of KSB772YSTU?
You can fill out our help required form which you can use to request a quote for KSB772YSTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.