Status: | Active |
---|---|
Series: | KSB1015 |
RoHS: | Compliant |
Low Frequency Power Amplifier |
Low Collector Emitter Saturation |
Complement to KSD1406 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSB1015 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 3 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 7 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 100 |
hFE Max | 200 |
fT Min (MHz) | - |
PTM Max (W) | 25 |
Package Type | TO-220-3 FullPak |
TRANSISTOR, PNP, -60V, -3A, TO-220F-3 | element14 |
Transistor, Pnp, -60V, -3A, To-220F-3 | Newark Electronics |
Trans GP BJT PNP 60V 3A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
Where can I find additional details, specifications and documents for a KSB1015YTU?
Additional datasheets, footprints and schematics for KSB1015YTU are listed on our Part Details page. You can also find images and similar parts to KSB1015YTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSB1015YTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSB1015YTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSB1015YTU fall under?
The KSB1015YTU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSB1015YTU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSB1015YTU you can contact the distributor directly for product support, shipping queries etc.
Is the KSB1015YTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSB1015YTU have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for KSB1015YTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSB1015YTU often in real-time on the comparison pages.
What if I can't find stock of KSB1015YTU?
You can fill out our help required form which you can use to request a quote for KSB1015YTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.