Status: | Active |
---|---|
Series: | KSA916 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
750
in stock
|
Buy Now | |
Farnell
from US$0.12
|
3,734
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
3,703
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
2,612
in stock
|
Buy Now | |
element14
from US$0.11
|
2,612
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now |
Audio Power Amplifier |
Driver Stage Amplifier |
Complement to KSC2316 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSA916 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.8 |
VCEO Min (V) | 120 |
VCBO (V) | 120 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | - |
hFE Min | 120 |
hFE Max | 240 |
fT Min (MHz) | 120 |
PTM Max (W) | 0.9 |
Package Type | TO-92-3 LF |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Trans, Pnp, -120V, 150Deg C, 0.9W | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -120V, TO-92L-3 | element14 |
Transistor, Fairchild, KSA916YTA | RS |
KSA916 Series 120 V 800 mA Through Hole PNP Epitaxial Silicon Transistor-TO-92-3 | Future Electronics |
Trans GP BJT PNP 120V 0.8A 3-Pin TO-92L Ammo | Avnet America |
Where can I find additional details, specifications and documents for a KSA916YTA?
Additional datasheets, footprints and schematics for KSA916YTA are listed on our Part Details page. You can also find images and similar parts to KSA916YTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSA916YTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSA916YTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSA916YTA fall under?
The KSA916YTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSA916YTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSA916YTA you can contact the distributor directly for product support, shipping queries etc.
Is the KSA916YTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSA916YTA have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, element14 and RS have stock available or on a lead time for KSA916YTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSA916YTA often in real-time on the comparison pages.
What if I can't find stock of KSA916YTA?
You can fill out our help required form which you can use to request a quote for KSA916YTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.