Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -50V |
Transition Frequency ft | 180MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | -150mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TRANSISTOR, PNP, -50V, -0.15A, TO-92-3 | Farnell |
Transistor, Pnp, -50V, -0.15A, To-92-3 |Onsemi KSA733CGBU | Newark Electronics |
Where can I find additional details, specifications and documents for a KSA733CGBU?
Additional datasheets, footprints and schematics for KSA733CGBU are listed on our Part Details page. You can also find images and similar parts to KSA733CGBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSA733CGBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSA733CGBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSA733CGBU fall under?
The KSA733CGBU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSA733CGBU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSA733CGBU you can contact the distributor directly for product support, shipping queries etc.
Is the KSA733CGBU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSA733CGBU have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for KSA733CGBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSA733CGBU often in real-time on the comparison pages.
What if I can't find stock of KSA733CGBU?
You can fill out our help required form which you can use to request a quote for KSA733CGBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.