Status: | Active |
---|---|
Series: | KSA1381 |
RoHS: | Compliant |
Prices starting from US$0.19
High Voltage : VCEO = -300 V |
Low Reverse Transfer Capacitance : Cre = 2.3 pF at VCB = -30 V |
Excellent Gain Linearity for low THD |
High Frequency: 150 MHz |
Full thermal and electrical Spice models are available |
Complement to 2SC3503/KSC3503 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSA1381 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 300 |
VCBO (V) | 300 |
VEBO (V) | 5 |
VBE(sat) (V) | 1 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 200 |
fT Min (MHz) | 150 |
PTM Max (W) | 1.2 |
Package Type | TO-126-3 |
Bipolar Transistors Rohs Compliant: Yes |Onsemi KSA1381ESTU | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -300V, TO-225AA | element14 |
onsemi General Purpose Transistor, PNP, 300V, TO-126 | Distrelec |
Transistor, Fairchild, KSA1381ESTU | RS |
KSA1381 Series 300 V 100 mA PNP Epitaxial Silicon Transistor - TO-126 | Future Electronics |
Trans GP BJT PNP 300V 0.1A 3-Pin(3+Tab) TO-126 Tube | Avnet America |
Where can I find additional details, specifications and documents for a KSA1381ESTU?
Additional datasheets, footprints and schematics for KSA1381ESTU are listed on our Part Details page. You can also find images and similar parts to KSA1381ESTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSA1381ESTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSA1381ESTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSA1381ESTU fall under?
The KSA1381ESTU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSA1381ESTU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSA1381ESTU you can contact the distributor directly for product support, shipping queries etc.
Is the KSA1381ESTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSA1381ESTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for KSA1381ESTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSA1381ESTU often in real-time on the comparison pages.
What if I can't find stock of KSA1381ESTU?
You can fill out our help required form which you can use to request a quote for KSA1381ESTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.