Status: | Active |
---|---|
Series: | KSA1298 |
RoHS: | Compliant |
Prices starting from US$0.0229
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0299
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0268
|
2,275
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
-
|
Buy Now | |
Future Electronics
from US$0.0254
|
-
|
Buy Now | |
Avnet America
from US$0.0229
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0262
|
-
|
Buy Now | |
Farnell
from US$0.0440
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Frequency Power Amplifier |
Complement to KSC3265 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSA1298 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.8 |
VCEO Min (V) | 25 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.8 |
hFE Min | 100 |
hFE Max | 320 |
fT Min (MHz) | 120 |
PTM Max (W) | 0.2 |
Package Type | SOT-23-3 |
Transistor, Fairchild, KSA1298YMTF | RS |
Pnp/25V/8A/16-320 Rohs Compliant: Yes |Onsemi KSA1298YMTF | Newark Electronics |
KSA Series PNP 200 mW 25 V 800 mA SMT Epitaxial Silicon Transistor - SOT-23-3 | Future Electronics |
Trans GP BJT PNP 25V 0.8A 3-Pin SOT-23 T/R | Avnet America |
TRANSISTOR, BIPOL, PNP, -25V, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a KSA1298YMTF?
Additional datasheets, footprints and schematics for KSA1298YMTF are listed on our Part Details page. You can also find images and similar parts to KSA1298YMTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSA1298YMTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSA1298YMTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSA1298YMTF fall under?
The KSA1298YMTF is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSA1298YMTF when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSA1298YMTF you can contact the distributor directly for product support, shipping queries etc.
Is the KSA1298YMTF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSA1298YMTF have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for KSA1298YMTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSA1298YMTF often in real-time on the comparison pages.
What if I can't find stock of KSA1298YMTF?
You can fill out our help required form which you can use to request a quote for KSA1298YMTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.