Status: | Active |
---|---|
Series: | KSA1281 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
746
in stock
|
Buy Now | |
element14
from US$0.13
|
746
in stock
|
Buy Now | |
Farnell
from US$0.13
|
746
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Audio Power Amplifier |
3 W Output Application |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSA1281 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 2 |
VCEO Min (V) | 50 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 120 |
hFE Max | 240 |
fT Min (MHz) | 100 |
PTM Max (W) | 1 |
Package Type | TO-92-3 LF |
Transistor, Pnp, -50V, -2A, To-92L-3 | Newark Electronics |
TRANSISTOR, PNP, -50V, -2A, TO-92L-3 | element14 |
Transistor, Fairchild, KSA1281YTA | RS |
KSA1281 Series PNP 50 V 1 W 2 A Through Hole Audio Power Amplifier - TO-92L | Future Electronics |
Trans GP BJT PNP 50V 2A 3-Pin TO-92L Ammo | Avnet America |
Where can I find additional details, specifications and documents for a KSA1281YTA?
Additional datasheets, footprints and schematics for KSA1281YTA are listed on our Part Details page. You can also find images and similar parts to KSA1281YTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSA1281YTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSA1281YTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSA1281YTA fall under?
The KSA1281YTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSA1281YTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSA1281YTA you can contact the distributor directly for product support, shipping queries etc.
Is the KSA1281YTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSA1281YTA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for KSA1281YTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSA1281YTA often in real-time on the comparison pages.
What if I can't find stock of KSA1281YTA?
You can fill out our help required form which you can use to request a quote for KSA1281YTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.