Status: | Active |
---|---|
Series: | KSA1013 |
RoHS: | Compliant |
Prices starting from US$0.13
Color TV Audio Output |
Color TV Vertical Deflection Output |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSA1013 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.5 |
IC Cont. (A) | 1 |
VCEO Min (V) | 160 |
VCBO (V) | 160 |
VEBO (V) | 6 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.75 |
hFE Min | 160 |
hFE Max | 320 |
fT Min (MHz) | 15 |
PTM Max (W) | 0.9 |
Package Type | TO-92-3 |
Trans, Bipol, Pnp, -160V, To-226Aa-3 | Newark Electronics |
TRANS, BIPOL, PNP, -160V, TO-226AA-3 | element14 |
KSA1013 Series 160 V 1 A Through Hole PNP Epitaxial Silicon Transistor - TO-92-3 | Future Electronics |
Trans GP BJT PNP 160V 1A 3-Pin TO-92L Bulk | Avnet America |
Where can I find additional details, specifications and documents for a KSA1013YBU?
Additional datasheets, footprints and schematics for KSA1013YBU are listed on our Part Details page. You can also find images and similar parts to KSA1013YBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSA1013YBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSA1013YBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSA1013YBU fall under?
The KSA1013YBU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSA1013YBU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSA1013YBU you can contact the distributor directly for product support, shipping queries etc.
Is the KSA1013YBU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSA1013YBU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for KSA1013YBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSA1013YBU often in real-time on the comparison pages.
What if I can't find stock of KSA1013YBU?
You can fill out our help required form which you can use to request a quote for KSA1013YBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.