Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.01
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.57
|
No stock
|
Buy Now | |
TE Store
from US$19.80
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$7.13
|
577
in stock
|
Buy Now | |
Chip One Stop
from US$8.39
|
577
in stock
|
Buy Now | |
Avnet America
from US$7.01
|
-
|
Buy Now | |
RS Americas
from US$9.04
|
-
|
Buy Now | |
element14
from US$9.17
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Fluted with Indicator Line |
Knob Diameter | 12.7mm |
Product Range | - |
Body Material | Aluminum |
KS500B1/4=KNOB BLK W/SKIRT 1/4 Primary Product Material: Aluminum Knob Design: 3 Flute Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 12.7 mm Aluminum 3 Flute 6.35 mm .25" | Switch Knob | Part Number: KS500B1/4 | Internal Number: 1437623-4 | TE Connectivity | TE Store |
KS500B1/4=KNOB BLK W/SKIRT 1/4 | Rapid Electronics |
Ks500B1/4=Knob Blk W/Skirt 1/4 |Alcoswitch Te Connectivity KS500B1/4 | Newark Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Knob, Black, 0.5 in., RoHS Compliant, ELV Compliant | TE Connectivity KS500B1/4 | RS Americas |
Where can I find additional details, specifications and documents for a KS500B1/4?
Additional datasheets, footprints and schematics for KS500B1/4 are listed on our Part Details page. You can also find images and similar parts to KS500B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KS500B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KS500B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KS500B1/4 fall under?
The KS500B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KS500B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KS500B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the KS500B1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KS500B1/4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for KS500B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KS500B1/4 often in real-time on the comparison pages.
What if I can't find stock of KS500B1/4?
You can fill out our help required form which you can use to request a quote for KS500B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.