Status: | Unknown |
---|---|
Series: | KRPA Series |
RoHS: | Unknown |
Prices starting from US$15.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.11
|
34
in stock
|
Buy Now | |
RS Americas
from US$15.10
|
147
in stock
|
Buy Now | |
TE Store
from US$66.07
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$22.22
|
34
in stock
|
Buy Now | |
element14
from US$20.53
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$23.91
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$26.50
|
6
in stock
|
Buy Now | |
Avnet America
from US$21.58
|
-
|
Buy Now | |
Relay Specialties
from US$16.16
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | KRPA Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
RELAY, MONOSTABLE MAGNETIC COIL SYSTEM, 5 A, 3 FORM C, 3PDT, 3 C/O | TE Connectivity KRPA-14DY-24 | RS Americas |
KRPA-14DY-24=KRPA Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1250 mW Coil Resistance: 472 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1250 mW 472 Ω | Power Relay | Part Number: KRPA-14DY-24 | Internal Number: 9-1393104-3 | Alias Number: KRPA-14DY24 | TE Connectivity | TE Store |
Relay, 3Pdt, 120Vac, 5A | Newark Electronics |
RELAY, 3PDT, 120VAC, 5A | element14 |
Industrial Relays 3PDT 5A 24VDC | Rapid Electronics |
Electromechanical Relay 3PDT 5A 24VDC 472Ohm Socket | Avnet America |
TYCO P&B GP ENCLOSED RELAY, 3 | Relay Specialties |
Where can I find additional details, specifications and documents for a KRPA-14DY-24?
Additional datasheets, footprints and schematics for KRPA-14DY-24 are listed on our Part Details page. You can also find images and similar parts to KRPA-14DY-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRPA-14DY-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRPA-14DY-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRPA-14DY-24 fall under?
The KRPA-14DY-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KRPA-14DY-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRPA-14DY-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KRPA-14DY-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRPA-14DY-24 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for KRPA-14DY-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRPA-14DY-24 often in real-time on the comparison pages.
What if I can't find stock of KRPA-14DY-24?
You can fill out our help required form which you can use to request a quote for KRPA-14DY-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.