Status: | Unknown |
---|---|
Series: | KRPA Series |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.00
|
No stock
|
Buy Now | |
RS Americas
from US$26.51
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$26.93
|
99
in stock
|
Buy Now | |
element14
from US$23.91
|
99
in stock
|
Buy Now | |
Farnell
from US$29.10
|
99
in stock
|
Buy Now | |
TE Store
from US$74.33
|
79
in stock
|
Buy Now | |
Relay Specialties
from US$20.19
|
8
in stock
|
Buy Now | |
Avnet America
from US$25.82
|
-
|
Buy Now | |
Carlton-Bates
from US$39.25
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 110VDC |
Contact Current | 10A |
Product Range | KRPA Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, E-Mech, 3PDT, 10A, Ctrl-V 110DC, Vol-Rtg 120/28AC/DC, Plug-In | TE Connectivity KRPA-14DG-110 | RS Americas |
Relay, 3Pdt, 240Vac, 10A | Newark Electronics |
RELAY, 3PDT, 240VAC, 10A | element14 |
KRPA-14DG-110=KRPA Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1200 mW Coil Resistance: 10000 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1200 mW 10000 Ω | Power Relay | Part Number: KRPA-14DG-110 | Internal Number: 8-1393104-1 | TE Connectivity | TE Store |
TYCO P&B GP ENCLOSED RELAY, 3 | Relay Specialties |
ER - Relay | RS |
KRPA Series Panel Plug-In Electromechanical Relay 10A 110VDC 10000Ohm Panel Mount | Avnet America |
Relay, General Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a KRPA-14DG-110?
Additional datasheets, footprints and schematics for KRPA-14DG-110 are listed on our Part Details page. You can also find images and similar parts to KRPA-14DG-110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRPA-14DG-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRPA-14DG-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRPA-14DG-110 fall under?
The KRPA-14DG-110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KRPA-14DG-110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRPA-14DG-110 you can contact the distributor directly for product support, shipping queries etc.
Is the KRPA-14DG-110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRPA-14DG-110 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for KRPA-14DG-110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRPA-14DG-110 often in real-time on the comparison pages.
What if I can't find stock of KRPA-14DG-110?
You can fill out our help required form which you can use to request a quote for KRPA-14DG-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.