Status: | Unknown |
---|---|
Series: | KRPA Series |
RoHS: | Unknown |
Prices starting from US$11.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.16
|
No stock
|
Buy Now | |
RS Americas
from US$16.97
|
44
in stock
|
Buy Now | |
TE Store
from US$47.60
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$15.90
|
12
in stock
|
Buy Now | |
element14
from US$16.15
|
12
in stock
|
Buy Now | |
Farnell
from US$16.80
|
12
in stock
|
Buy Now | |
Avnet America
from US$24.93
|
-
|
Buy Now | |
Relay Specialties
from US$14.52
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 5A |
Product Range | KRPA Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Relay, E-Mech, DPDT, 5A, Ctrl-V 12DC, Vol-Rtg 120/28AC/DC, Socket Mnt | TE Connectivity KRPA-11DY-12 | RS Americas |
KRPA-11DY-12=KRPA Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1200 mW Coil Resistance: 120 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1200 mW 120 Ω | Power Relay | Part Number: KRPA-11DY-12 | Internal Number: 5-1393104-6 | TE Connectivity | TE Store |
Relay, Dpdt, 120Vac, 5A | Newark Electronics |
RELAY, DPDT, 120VAC, 5A | element14 |
Relay | RS |
KRPA Series Panel Plug-In Electromechanical Relay 10A 12VDC 120Ohm Panel Mount | Avnet America |
TYCO P&B GP ENCLOSED RELAY, DP | Relay Specialties |
Where can I find additional details, specifications and documents for a KRPA-11DY-12?
Additional datasheets, footprints and schematics for KRPA-11DY-12 are listed on our Part Details page. You can also find images and similar parts to KRPA-11DY-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRPA-11DY-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRPA-11DY-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRPA-11DY-12 fall under?
The KRPA-11DY-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KRPA-11DY-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRPA-11DY-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KRPA-11DY-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRPA-11DY-12 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for KRPA-11DY-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRPA-11DY-12 often in real-time on the comparison pages.
What if I can't find stock of KRPA-11DY-12?
You can fill out our help required form which you can use to request a quote for KRPA-11DY-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.