Status: | Unknown |
---|---|
Series: | KRPA Series |
RoHS: | Unknown |
Prices starting from US$12.39
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.91
|
142
in stock
|
Buy Now | |
Rapid Electronics
from US$20.32
|
184
in stock
|
Buy Now | |
Chip One Stop
from US$19.10
|
184
in stock
|
Buy Now | |
element14
from US$17.64
|
142
in stock
|
Buy Now | |
TE Store
from US$58.83
|
109
in stock
|
Buy Now | |
RS Americas
from US$17.47
|
41
in stock
|
Buy Now | |
Avnet America
from US$16.34
|
-
|
Buy Now | |
Carlton-Bates
from US$21.56
|
-
|
Buy Now | |
Relay Specialties
from US$12.39
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 5A |
Product Range | KRPA Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Industrial Relays DPDT 5A 24VAC | Rapid Electronics |
Relay, Dpdt, 120Vac, 5A | Newark Electronics |
KRPA-11AY-24=KRPA Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 2.02 VA Coil Resistance: 85 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA 2.02 VA | Power Relay | Part Number: KRPA-11AY-24 | Internal Number: 3-1393104-7 | TE Connectivity | TE Store |
Relay, E-Mech, DPDT,5A, Ctrl-V 24AC, Vol-Rtg 120/28AC/DC, Socket Mnt, | TE Connectivity KRPA-11AY-24 | RS Americas |
KRPA Series Panel Plug-In Electromechanical Relay 10A 24VAC 85Ohm Panel Mount | Avnet America |
Relay, General Purpose | Carlton-Bates |
TYCO P&B GP ENCLOSED RELAY, DP | Relay Specialties |
Where can I find additional details, specifications and documents for a KRPA-11AY-24?
Additional datasheets, footprints and schematics for KRPA-11AY-24 are listed on our Part Details page. You can also find images and similar parts to KRPA-11AY-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRPA-11AY-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRPA-11AY-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRPA-11AY-24 fall under?
The KRPA-11AY-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KRPA-11AY-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRPA-11AY-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KRPA-11AY-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRPA-11AY-24 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and TE Store have stock available or on a lead time for KRPA-11AY-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRPA-11AY-24 often in real-time on the comparison pages.
What if I can't find stock of KRPA-11AY-24?
You can fill out our help required form which you can use to request a quote for KRPA-11AY-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.