Status: | Unknown |
---|---|
Series: | KRPA Series |
RoHS: | Unknown |
Prices starting from US$10.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.98
|
No stock
|
Buy Now | |
RS Americas
from US$15.09
|
80
in stock
|
Buy Now | |
Relay Specialties
from US$28.50
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$18.99
|
-
|
Buy Now | |
element14
from US$19.71
|
-
|
Buy Now | |
Farnell
from US$20.04
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 6VAC |
Contact Current | 10A |
Product Range | KRPA Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, E-Mech, DPDT,10A, Ctrl-V 6AC, Vol-Rtg 120/28AC/DC, Socket Mnt, | TE Connectivity KRPA-11AG-6 | RS Americas |
TYCO P&B GP ENCLOSED RELAY, DP | Relay Specialties |
Relay | RS |
Relay, Dpdt, 240Vac, 10A | Newark Electronics |
RELAY, DPDT, 240VAC, 10A | element14 |
KRPA Series Panel Plug-In Electromechanical Relay 10A 6VAC 6Ohm Panel Mount | Avnet America |
Relay, General Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a KRPA-11AG-6?
Additional datasheets, footprints and schematics for KRPA-11AG-6 are listed on our Part Details page. You can also find images and similar parts to KRPA-11AG-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRPA-11AG-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRPA-11AG-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRPA-11AG-6 fall under?
The KRPA-11AG-6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KRPA-11AG-6 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRPA-11AG-6 you can contact the distributor directly for product support, shipping queries etc.
Is the KRPA-11AG-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRPA-11AG-6 have stock available?
Authorised distributors including RS Americas, Relay Specialties, RS, Newark Electronics and element14 have stock available or on a lead time for KRPA-11AG-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRPA-11AG-6 often in real-time on the comparison pages.
What if I can't find stock of KRPA-11AG-6?
You can fill out our help required form which you can use to request a quote for KRPA-11AG-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.