Status: | Unknown |
---|---|
Series: | KRPA Series |
RoHS: | Unknown |
Prices starting from US$9.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.71
|
No stock
|
Buy Now | |
RS Americas
from US$21.40
|
617
in stock
|
Buy Now | |
Newark Electronics
from US$20.11
|
337
in stock
|
Buy Now | |
element14
from US$20.00
|
337
in stock
|
Buy Now | |
Farnell
from US$21.32
|
337
in stock
|
Buy Now | |
Rapid Electronics
from US$24.60
|
224
in stock
|
Buy Now | |
Chip One Stop
from US$20.80
|
224
in stock
|
Buy Now | |
Heilind Electronics
from US$23.01
|
94
in stock
|
Buy Now | |
TE Store
from US$58.83
|
74
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.01
|
31
in stock
|
Buy Now | |
Avnet America
from US$16.84
|
-
|
Buy Now | |
Carlton-Bates
from US$21.80
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 10A |
Product Range | KRPA Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Power Relays, Panel Plug-in, 10A, DPDT, Ctrl V 24AC, Vol Rtg 120/28AC/DC | TE Connectivity KRPA-11AG-24 | RS Americas |
Relay, Dpdt, 240Vac, 10A | Newark Electronics |
RELAY, DPDT, 240VAC, 10A | element14 |
Industrial Relays 8 PIN DPDT 24VAC | Rapid Electronics |
KRPA-11AG-24=RELAY,GENPUR,OCTA | Heilind Electronics |
KRPA-11AG-24=RELAY,GENPUR,OCTA Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 2 VA Coil Resistance: 85 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA 2 VA | Power Relay | Part Number: KRPA-11AG-24 | Internal Number: 1-1393105-2 | TE Connectivity | TE Store |
ER - Relay | RS |
Electromechanical Relay DPDT 10A 24VAC 85Ohm Socket | Avnet America |
Relay, General Purpose | Carlton-Bates |
TYCO P&B GP ENCLOSED RELAY, DP | Relay Specialties |
Where can I find additional details, specifications and documents for a KRPA-11AG-24?
Additional datasheets, footprints and schematics for KRPA-11AG-24 are listed on our Part Details page. You can also find images and similar parts to KRPA-11AG-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRPA-11AG-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRPA-11AG-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRPA-11AG-24 fall under?
The KRPA-11AG-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KRPA-11AG-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRPA-11AG-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KRPA-11AG-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRPA-11AG-24 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for KRPA-11AG-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRPA-11AG-24 often in real-time on the comparison pages.
What if I can't find stock of KRPA-11AG-24?
You can fill out our help required form which you can use to request a quote for KRPA-11AG-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.