Status: | Unknown |
---|---|
Series: | KRPA Series |
RoHS: | Unknown |
Prices starting from US$10.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.51
|
No stock
|
Buy Now | |
RS Americas
from US$25.21
|
1,146
in stock
|
Buy Now | |
Newark Electronics
from US$24.51
|
576
in stock
|
Buy Now | |
element14
from US$24.30
|
574
in stock
|
Buy Now | |
Farnell
from US$26.96
|
566
in stock
|
Buy Now | |
Chip One Stop
from US$21.00
|
150
in stock
|
Buy Now | |
Relay Specialties
-
|
7
in stock
|
Buy Now | |
Avnet America
from US$21.26
|
-
|
Buy Now | |
TTI Europe
from US$18.94
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 10A |
Product Range | KRPA Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Power Relays, Panel Plug-in, General Purpose,10A,120 VAC, Quick Connect Terminal | TE Connectivity KRPA-11AG-120 | RS Americas |
Relay, Dpdt, 240Vac, 10A | Newark Electronics |
RELAY, DPDT, 240VAC, 10A | element14 |
TYCO P&B GP ENCLOSED RELAY, DP | Relay Specialties |
ER - General Purpose Relay, DP | RS |
Power Relay DPDT 240VAC 120VAC Socket Mount Tray | Avnet America |
RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a KRPA-11AG-120?
Additional datasheets, footprints and schematics for KRPA-11AG-120 are listed on our Part Details page. You can also find images and similar parts to KRPA-11AG-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRPA-11AG-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRPA-11AG-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRPA-11AG-120 fall under?
The KRPA-11AG-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KRPA-11AG-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRPA-11AG-120 you can contact the distributor directly for product support, shipping queries etc.
Is the KRPA-11AG-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRPA-11AG-120 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for KRPA-11AG-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRPA-11AG-120 often in real-time on the comparison pages.
What if I can't find stock of KRPA-11AG-120?
You can fill out our help required form which you can use to request a quote for KRPA-11AG-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.