KRP-5DG-24 Switches, Relays & Solenoids by TE Connectivity

KRP-5DG-24=KA/KB/KC/KR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.53

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$70.68
25
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$66.50
25
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$59.53
-
Buy Now
Logo for RS Americas
RS Americas
from US$70.58
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Industrial Relays SPDT 10A 24VDC GEN PURPOSE | Rapid Electronics
Electromechanical Relay SPDT 10A 24VDC 472Ohm Socket | Avnet America
TE | RS Americas
Krp-5Dg-24=Ka/Kb/Kc/Kr Rohs Compliant: Yes |Potter&brumfield Te Connectivity KRP-5DG-24 | Newark Electronics
TYCO P&B GP ENCLOSED RELAY, SP | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KRP-5DG-24?

Additional datasheets, footprints and schematics for KRP-5DG-24 are listed on our Part Details page. You can also find images and similar parts to KRP-5DG-24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KRP-5DG-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRP-5DG-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KRP-5DG-24 fall under?

The KRP-5DG-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to KRP-5DG-24 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KRP-5DG-24 you can contact the distributor directly for product support, shipping queries etc.

Is the KRP-5DG-24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KRP-5DG-24 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, RS Americas and Newark Electronics have stock available or on a lead time for KRP-5DG-24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KRP-5DG-24 often in real-time on the comparison pages.

What if I can't find stock of KRP-5DG-24?

You can fill out our help required form which you can use to request a quote for KRP-5DG-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay