KRP-5AG-120 Switches, Relays & Solenoids by TE Connectivity

RELAY SPDT 240VAC 10A

Status: Unknown
Series: KRP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$64.98

Distributor Stock
Logo for Farnell
Farnell
from US$64.98
No stock
Buy Now
Logo for element14
element14
from US$75.56
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPDT
Coil Voltage 120VAC
Contact Current 10A
Product Range KRP Series
Relay Mounting Socket
Coil Type Non Latching
Contact Voltage VAC 240VAC
Relay Terminals Quick Connect

Alternative Descriptions

Relay, Spdt, 240Vac, 10A | Newark Electronics
TYCO P&B GP ENCLOSED RELAY, SP | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KRP-5AG-120?

Additional datasheets, footprints and schematics for KRP-5AG-120 are listed on our Part Details page. You can also find images and similar parts to KRP-5AG-120 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KRP-5AG-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRP-5AG-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KRP-5AG-120 fall under?

The KRP-5AG-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to KRP-5AG-120 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KRP-5AG-120 you can contact the distributor directly for product support, shipping queries etc.

Is the KRP-5AG-120 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KRP-5AG-120 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for KRP-5AG-120.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KRP-5AG-120 often in real-time on the comparison pages.

What if I can't find stock of KRP-5AG-120?

You can fill out our help required form which you can use to request a quote for KRP-5AG-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay