Status: | Unknown |
---|---|
Series: | KRP Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 20A |
Product Range | KRP Series |
Relay Mounting | Socket |
Coil Type | DC |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Power Relays, Industrial Panel Plug-In, KRPA, 1 Pole, Socket Mount, 1-1393102-4 | TE Connectivity KRP-3DH-24 | RS Americas |
Relay, Spst-No, 120Vac, 20A | Newark Electronics |
TYCO P&B GP ENCLOSED RELAY, 1 | Relay Specialties |
Where can I find additional details, specifications and documents for a KRP-3DH-24?
Additional datasheets, footprints and schematics for KRP-3DH-24 are listed on our Part Details page. You can also find images and similar parts to KRP-3DH-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRP-3DH-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRP-3DH-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRP-3DH-24 fall under?
The KRP-3DH-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KRP-3DH-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRP-3DH-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KRP-3DH-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRP-3DH-24 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics and Relay Specialties have stock available or on a lead time for KRP-3DH-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRP-3DH-24 often in real-time on the comparison pages.
What if I can't find stock of KRP-3DH-24?
You can fill out our help required form which you can use to request a quote for KRP-3DH-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.