KRP-3DH-110 Switches, Relays & Solenoids by TE Connectivity

RELAY SPST 120VAC 20A

Status: Unknown
Series: KRP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$76.44

Distributor Stock
Logo for Newark
Newark
from US$76.44
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Contact Configuration SPST
Coil Voltage 110VDC
Contact Current 20A
Product Range KRP Series
Relay Mounting Socket
Coil Type DC
Contact Voltage VAC 120VAC
Relay Terminals Quick Connect
Depth 35.71mm

Alternative Descriptions

Relay, Spst, 120Vac, 20A | Newark Electronics
KRP-3 Series Enclosed Panel Plug-In Relay 1-Form X (1NO-DM) 110 VDC 10000 Ohm 1.2 W Contacts Silver Cadmium Oxide | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KRP-3DH-110?

Additional datasheets, footprints and schematics for KRP-3DH-110 are listed on our Part Details page. You can also find images and similar parts to KRP-3DH-110 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KRP-3DH-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRP-3DH-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KRP-3DH-110 fall under?

The KRP-3DH-110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to KRP-3DH-110 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KRP-3DH-110 you can contact the distributor directly for product support, shipping queries etc.

Is the KRP-3DH-110 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KRP-3DH-110 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for KRP-3DH-110.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KRP-3DH-110 often in real-time on the comparison pages.

What if I can't find stock of KRP-3DH-110?

You can fill out our help required form which you can use to request a quote for KRP-3DH-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay