Status: | Unknown |
---|---|
Series: | KRP Series |
RoHS: | Unknown |
Prices starting from US$61.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$111.10
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$96.79
|
85
in stock
|
Buy Now | |
element14
from US$106.51
|
85
in stock
|
Buy Now | |
Rapid Electronics
from US$95.19
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$82.40
|
27
in stock
|
Buy Now | |
Avnet America
from US$80.17
|
-
|
Buy Now | |
Relay Specialties
from US$61.88
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 10A |
Product Range | KRP Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Depth | 35.71mm |
Relay, 3Pdt, 240Vac, 10A | Newark Electronics |
Industrial Relays RELAY GP 3PDT ENCL 4VA 120VAC | Rapid Electronics |
KRPA Series Panel Plug-In Relay 3-Form C (CO) 120 VAC 2250 Ohm 2.1 VA Silver Cadmium Oxide | Avnet America |
TYCO P&B GP ENCLOSED RELAY, 3 | Relay Specialties |
Where can I find additional details, specifications and documents for a KRP-14AG-120?
Additional datasheets, footprints and schematics for KRP-14AG-120 are listed on our Part Details page. You can also find images and similar parts to KRP-14AG-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRP-14AG-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRP-14AG-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRP-14AG-120 fall under?
The KRP-14AG-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KRP-14AG-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRP-14AG-120 you can contact the distributor directly for product support, shipping queries etc.
Is the KRP-14AG-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRP-14AG-120 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for KRP-14AG-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRP-14AG-120 often in real-time on the comparison pages.
What if I can't find stock of KRP-14AG-120?
You can fill out our help required form which you can use to request a quote for KRP-14AG-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.