Status: | Unknown |
---|---|
Series: | KRP Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 125VDC |
Contact Current | 10A |
Product Range | KRP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
TYCO P&B GP ENCLOSED RELAY, DP | Relay Specialties |
Relay, Dpdt, 240Vac, 10A | Newark Electronics |
Relay, General Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a KRP-11DG-125?
Additional datasheets, footprints and schematics for KRP-11DG-125 are listed on our Part Details page. You can also find images and similar parts to KRP-11DG-125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRP-11DG-125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRP-11DG-125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRP-11DG-125 fall under?
The KRP-11DG-125 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KRP-11DG-125 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRP-11DG-125 you can contact the distributor directly for product support, shipping queries etc.
Is the KRP-11DG-125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRP-11DG-125 have stock available?
Authorised distributors including element14, Relay Specialties, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for KRP-11DG-125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRP-11DG-125 often in real-time on the comparison pages.
What if I can't find stock of KRP-11DG-125?
You can fill out our help required form which you can use to request a quote for KRP-11DG-125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.