Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.71
|
469
in stock
|
Buy Now | |
Rapid Electronics
from US$15.70
|
3,735
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
3,735
in stock
|
Buy Now | |
Newark Electronics
from US$13.12
|
469
in stock
|
Buy Now | |
element14
from US$13.97
|
469
in stock
|
Buy Now | |
TE Store
from US$40.40
|
130
in stock
|
Buy Now | |
Avnet America
from US$11.61
|
-
|
Buy Now | |
RS Americas
from US$17.26
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Straight Knurled with Bar Pointer and Indicator Line |
Knob Diameter | 19.1mm |
Product Range | - |
Knobs&Dials STRGHT 0.75 BLACK SWITCH KNOB | Rapid Electronics |
Straight Knurled Pointer Knob, 6.38Mm | Newark Electronics |
STRAIGHT KNURLED POINTER KNOB, 6.38MM | element14 |
KPN700B1/4=KNOB BLK W/POINTER Primary Product Material: Aluminum 5056 Knob Design: Straight Knurl with Bar Pointer Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 19.1 mm Aluminum 5056 Straight Knurl with Bar Pointer 6.35 mm .25" | Switch Knob | Part Number: KPN700B1/4 | Internal Number: 9-1437622-6 | TE Connectivity | TE Store |
Switch Access Rotary Switch Round Knob | Avnet America |
Knob, Cylindrical with Skirt, Aluminum Material, Black, Line on Side, KPN Series | TE Connectivity KPN700B1/4 | RS Americas |
Where can I find additional details, specifications and documents for a KPN700B1/4?
Additional datasheets, footprints and schematics for KPN700B1/4 are listed on our Part Details page. You can also find images and similar parts to KPN700B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KPN700B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KPN700B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KPN700B1/4 fall under?
The KPN700B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KPN700B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KPN700B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the KPN700B1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KPN700B1/4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for KPN700B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KPN700B1/4 often in real-time on the comparison pages.
What if I can't find stock of KPN700B1/4?
You can fill out our help required form which you can use to request a quote for KPN700B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.