Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.83
|
427
in stock
|
Buy Now | |
Newark Electronics
from US$12.20
|
427
in stock
|
Buy Now | |
element14
from US$14.53
|
427
in stock
|
Buy Now | |
Rapid Electronics
from US$11.64
|
206
in stock
|
Buy Now | |
Chip One Stop
from US$13.80
|
206
in stock
|
Buy Now | |
Avnet America
from US$11.42
|
-
|
Buy Now | |
RS Americas
from US$17.62
|
-
|
Buy Now | |
TE Store
from US$31.17
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Straight Knurled with Bar Pointer and Indicator Line |
Knob Diameter | 12.7mm |
Product Range | - |
Straight Knurled Pointer Knob, 6.38Mm | Newark Electronics |
STRAIGHT KNURLED POINTER KNOB, 6.38MM | element14 |
Knobs&Dials KNOB BLK W/POINTER | Rapid Electronics |
Switch Accessories Straight Knurl Knob with Bar Pointer Shaft Size 6.35mm Color Black Aluminum | Avnet America |
Knob, Black, 0.5 in., RoHS Compliant, ELV Compliant | TE Connectivity KPN500B1/4 | RS Americas |
Special Order: KPN500B1/4=KNOB BLK W/POINTER Primary Product Material: Aluminum 5056 Knob Design: Straight Knurl with Bar Pointer Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 12.7 mm Aluminum 5056 Straight Knurl with Bar Pointer 6.35 mm .25" | Switch Knob | Part Number: KPN500B1/4 | Internal Number: 9-1437622-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a KPN500B1/4?
Additional datasheets, footprints and schematics for KPN500B1/4 are listed on our Part Details page. You can also find images and similar parts to KPN500B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KPN500B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KPN500B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KPN500B1/4 fall under?
The KPN500B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KPN500B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KPN500B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the KPN500B1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KPN500B1/4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for KPN500B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KPN500B1/4 often in real-time on the comparison pages.
What if I can't find stock of KPN500B1/4?
You can fill out our help required form which you can use to request a quote for KPN500B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.