Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Straight Knurled with Indicator Arrow |
Knob Diameter | 12.7mm |
Product Range | - |
Body Material | Aluminum |
Kn501Ba1/4=Knob Blk/Alum 1/4 I |Alcoswitch Te Connectivity KN501BA1/4 | Newark Electronics |
Switch Access Rotary Switch Knob | Avnet America |
Switch, Kn501Ba1/4=Knob Blk/Alum 1/4 I | TE Connectivity KN501BA1/4 | RS Americas |
Special Order: KN501BA1/4=KNOB BLK/ALUM 1/4 I Primary Product Material: Aluminum Knob Design: Straight Knurl Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 12.7 mm Aluminum Straight Knurl 6.35 mm .25" | Switch Knob | Part Number: KN501BA1/4 | Internal Number: 5-1437622-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a KN501BA1/4?
Additional datasheets, footprints and schematics for KN501BA1/4 are listed on our Part Details page. You can also find images and similar parts to KN501BA1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KN501BA1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KN501BA1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KN501BA1/4 fall under?
The KN501BA1/4 is listed under Electronic & Electrical Components > Component Knobs & Accessories > Miscellaneous Knobs.
Can I view similar or alternative parts?
You can view similar parts to KN501BA1/4 when available in the Miscellaneous Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KN501BA1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the KN501BA1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KN501BA1/4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for KN501BA1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KN501BA1/4 often in real-time on the comparison pages.
What if I can't find stock of KN501BA1/4?
You can fill out our help required form which you can use to request a quote for KN501BA1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.