Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 3.2mm |
Knob Material | Aluminium |
Knob / Dial Style | Straight Knurled with Indicator Line |
Knob Diameter | 12.7mm |
Product Range | - |
Body Material | Aluminum |
Kn500A1/8=Knob Alum Knurl 1/8 |Alcoswitch Te Connectivity KN500A1/8 | Newark Electronics |
KN500A1/8=KNOB ALUM KNURL 1/8 | Rapid Electronics |
Augat, Knob, Natural, 0.5 in., RoHS Compliant, ELV Compliant | TE Connectivity KN500A1/8 | RS Americas |
Switch Access Rotary Switch Round Knob | Avnet America |
Special Order: KN500A1/8=KNOB ALUM KNURL 1/8 Primary Product Material: Aluminum Knob Design: Straight Knurl Shaft Size: 3.17 mm Shaft Size: .125 in Product Diameter: 12.7 mm Aluminum Straight Knurl 3.17 mm .125" | Switch Knob | Part Number: KN500A1/8 | Internal Number: 4-1437622-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a KN500A1/8?
Additional datasheets, footprints and schematics for KN500A1/8 are listed on our Part Details page. You can also find images and similar parts to KN500A1/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KN500A1/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KN500A1/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KN500A1/8 fall under?
The KN500A1/8 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KN500A1/8 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KN500A1/8 you can contact the distributor directly for product support, shipping queries etc.
Is the KN500A1/8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KN500A1/8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for KN500A1/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KN500A1/8 often in real-time on the comparison pages.
What if I can't find stock of KN500A1/8?
You can fill out our help required form which you can use to request a quote for KN500A1/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.