KN1251B1/4 Knobs & Accessories by TE Connectivity

STRAIGHT KNURLED KNOB 6.38MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.42

Distributor Stock
Logo for RS
RS
from US$13.48
1,638
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$12.83
990
in stock
Buy Now
Logo for TE Store
TE Store
from US$31.08
792
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$12.08
301
in stock
Buy Now
Logo for Farnell
Farnell
from US$11.42
45
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.99
11
in stock
Buy Now
Logo for element14
element14
from US$14.60
11
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$14.82
-
Buy Now

Specifications

Shaft Type Round Shaft
Shaft Diameter 6.35mm
Knob Material Aluminium
Knob / Dial Style Straight Knurled Skirted with Indicator Line
Knob Diameter 31.75mm
Product Range -
Body Material Aluminum

Alternative Descriptions

Knob,1.250in.,StraightKnurl,0.125in.,Blk | RS
KN1251B1/4=KNOB BLK KNURL L/HA | Rapid Electronics
KN1251B1/4=KNOB BLK KNURL L/HA Primary Product Material: Aluminum 5056-H18 Knob Design: Straight Knurl Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 31.75 mm Aluminum 5056-H18 Straight Knurl 6.35 mm .25" | Switch Knob | Part Number: KN1251B1/4 | Internal Number: 3-1437622-0 | TE Connectivity | TE Store
Knob, 1.250 in., Straight Knurl, 0.125 in., Black, Alcoswitch, KN Series | TE Connectivity KN1251B1/4 | RS Americas
KNOB, ROUND SHAFT, ALUMINIUM, 31.8MM | Farnell
Straight Knurled Knob, 6.38Mm | Newark Electronics
STRAIGHT KNURLED KNOB, 6.38MM | element14
Switch Access Rotary Switch Round Knob | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KN1251B1/4?

Additional datasheets, footprints and schematics for KN1251B1/4 are listed on our Part Details page. You can also find images and similar parts to KN1251B1/4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KN1251B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KN1251B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KN1251B1/4 fall under?

The KN1251B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.

Can I view similar or alternative parts?

You can view similar parts to KN1251B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KN1251B1/4 you can contact the distributor directly for product support, shipping queries etc.

Is the KN1251B1/4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KN1251B1/4 have stock available?

Authorised distributors including RS, Rapid Electronics, TE Store, RS Americas and Farnell have stock available or on a lead time for KN1251B1/4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KN1251B1/4 often in real-time on the comparison pages.

What if I can't find stock of KN1251B1/4?

You can fill out our help required form which you can use to request a quote for KN1251B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay