Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.10
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$14.42
|
561
in stock
|
Buy Now | |
Chip One Stop
from US$11.10
|
561
in stock
|
Buy Now | |
Newark Electronics
from US$13.65
|
199
in stock
|
Buy Now | |
element14
from US$12.62
|
199
in stock
|
Buy Now | |
Farnell
from US$14.78
|
199
in stock
|
Buy Now | |
RS Americas
from US$13.97
|
83
in stock
|
Buy Now | |
Avnet America
from US$11.27
|
-
|
Buy Now | |
TE Store
from US$28.13
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Straight Knurled with Indicator Line |
Knob Diameter | 31.75mm |
Product Range | - |
Body Material | Aluminum |
Knobs&Dials Knob STR KNURL w/wo indicator line | Rapid Electronics |
Straight Knurl Knob W/ Line Ind, 6.38Mm | Newark Electronics |
STRAIGHT KNURL KNOB W/ LINE IND, 6.38MM | element14 |
Augat, Knob, 1.250 in., Straight Knurl, 0.250 in., Natural, Alcoswitch | TE Connectivity KN1250A1/4 | RS Americas |
Switch Accessories Straight Knurl Knob Shaft Size 6.35mm Color Natural Aluminum | Avnet America |
Special Order: KN1250A1/4=KNOB ALUM KNURL 1/4 Primary Product Material: Aluminum 5056-H18 Knob Design: Straight Knurl Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 31.75 mm Aluminum 5056-H18 Straight Knurl 6.35 mm .25" | Switch Knob | Part Number: KN1250A1/4 | Internal Number: 2-1437622-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a KN1250A1/4?
Additional datasheets, footprints and schematics for KN1250A1/4 are listed on our Part Details page. You can also find images and similar parts to KN1250A1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KN1250A1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KN1250A1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KN1250A1/4 fall under?
The KN1250A1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KN1250A1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KN1250A1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the KN1250A1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KN1250A1/4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for KN1250A1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KN1250A1/4 often in real-time on the comparison pages.
What if I can't find stock of KN1250A1/4?
You can fill out our help required form which you can use to request a quote for KN1250A1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.