Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
1,105
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,105
in stock
|
Buy Now | |
element14
from US$0.25
|
1,105
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
557
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
250
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | MPE Series Miniature Pushbutton Switches |
---|---|
Actuator / Cap Colour | Black |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Colour | Black |
External Diameter | 10mm |
Height Max | 8mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Miniature Pushbutton Switches |
---|---|
Actuator / Cap Colour | Black |
RoHS Compliant | Yes |
Cap, Black, Pushbutton Switch | Newark Electronics |
KNOB, 10MM, BLACK | element14 |
Button | Transfer Multisort Elektronik |
knob black for MPA, MPE, MPS s | Rutronik |
Switch Access Push Button Switch Round Button | Avnet Abacus |
Where can I find additional details, specifications and documents for a KM405?
Additional datasheets, footprints and schematics for KM405 are listed on our Part Details page. You can also find images and similar parts to KM405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KM405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KM405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KM405 fall under?
The KM405 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KM405 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KM405 you can contact the distributor directly for product support, shipping queries etc.
Is the KM405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KM405 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for KM405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KM405 often in real-time on the comparison pages.
What if I can't find stock of KM405?
You can fill out our help required form which you can use to request a quote for KM405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.