KLN700B1/4 Knobs & Accessories by TE Connectivity

STRAIGHT KNURLED KNOB W/ LINE IND 6.38MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.44

Distributor Stock
Logo for RS
RS
from US$6.72
403
in stock
Buy Now
Logo for element14
element14
from US$6.44
381
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.53
379
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.02
379
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$8.16
97
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.20
-
Buy Now

Specifications

Shaft Type Round Shaft
Shaft Diameter 6.35mm
Knob Material Aluminium
Knob / Dial Style Straight Knurled with Indicator Line
Knob Diameter 18.8mm
Product Range -
Body Material Aluminum

Alternative Descriptions

Knob,0.740in.,StraightKnurl,0.250in.,Blk | RS
Straight Knurled Knob W/ Line Ind 6.38Mm | Newark Electronics
Knob, 0.740 in., Straight Knurl, 0.250 in., Black, Alcoswitch, KLN Series | TE Connectivity KLN700B1/4 | RS Americas
Switch Access Rotary Switch Round Knob | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KLN700B1/4?

Additional datasheets, footprints and schematics for KLN700B1/4 are listed on our Part Details page. You can also find images and similar parts to KLN700B1/4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KLN700B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLN700B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KLN700B1/4 fall under?

The KLN700B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.

Can I view similar or alternative parts?

You can view similar parts to KLN700B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KLN700B1/4 you can contact the distributor directly for product support, shipping queries etc.

Is the KLN700B1/4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KLN700B1/4 have stock available?

Authorised distributors including RS, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for KLN700B1/4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KLN700B1/4 often in real-time on the comparison pages.

What if I can't find stock of KLN700B1/4?

You can fill out our help required form which you can use to request a quote for KLN700B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay