Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.59
|
3,244
in stock
|
Buy Now | |
Newark Electronics
from US$4.57
|
3,244
in stock
|
Buy Now | |
element14
from US$6.22
|
3,244
in stock
|
Buy Now | |
TE Store
from US$14.22
|
170
in stock
|
Buy Now | |
RS Americas
from US$7.11
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$5.37
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$6.50
|
7
in stock
|
Buy Now | |
Avnet America
from US$5.91
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 3.2mm |
Knob Material | Aluminium |
Knob / Dial Style | Straight Knurled with Top Side Indicator Line |
Knob Diameter | 12.7mm |
Product Range | - |
Straight Knurled Knob W/ Line Ind, 3.2Mm | Newark Electronics |
STRAIGHT KNURLED KNOB W/ LINE IND, 3.2MM | element14 |
KLN500B1/8=KNOB KNURL W/IND LI Primary Product Material: Aluminum Knob Design: Straight Knurl Shaft Size: 3.17 mm Shaft Size: .125 in Product Diameter: 12.7 mm Aluminum Straight Knurl 3.17 mm .125" | Switch Knob | Part Number: KLN500B1/8 | Internal Number: 9-1437621-9 | TE Connectivity | TE Store |
Knob, 0.500 in., Straight Knurl, 0.125 in., Black, Alcoswitch | TE Connectivity KLN500B1/8 | RS Americas |
Knobs&Dials BK KNRLD TP SDE IND | Rapid Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a KLN500B1/8?
Additional datasheets, footprints and schematics for KLN500B1/8 are listed on our Part Details page. You can also find images and similar parts to KLN500B1/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLN500B1/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLN500B1/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLN500B1/8 fall under?
The KLN500B1/8 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KLN500B1/8 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLN500B1/8 you can contact the distributor directly for product support, shipping queries etc.
Is the KLN500B1/8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLN500B1/8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for KLN500B1/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLN500B1/8 often in real-time on the comparison pages.
What if I can't find stock of KLN500B1/8?
You can fill out our help required form which you can use to request a quote for KLN500B1/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.