Status: | Unknown |
---|---|
Series: | KHU Series |
RoHS: | Unknown |
Prices starting from US$29.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$48.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$56.68
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$46.57
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$39.10
|
40
in stock
|
Buy Now | |
Avnet America
from US$37.46
|
-
|
Buy Now | |
element14
from US$47.72
|
-
|
Buy Now | |
Relay Specialties
from US$29.11
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | KHU Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Solder |
Khu-17D18-24=Kh |Potter&brumfield Te Connectivity KHU-17D18-24 | Newark Electronics |
Purpose Relays 4PDT 3A 24VDC 650Ohm Relay Socket | Rapid Electronics |
KHA Series Panel Plug-In Electromechanical Relay 4PDT 3A 24VDC 650Ohm Socket | Avnet America |
16M9063 | element14 |
TYCO P&B GP RELAY, 4PDT GOLD D | Relay Specialties |
RELAY, 4PDT, 120VAC, 28VDC, 5A | Farnell |
Where can I find additional details, specifications and documents for a KHU-17D18-24?
Additional datasheets, footprints and schematics for KHU-17D18-24 are listed on our Part Details page. You can also find images and similar parts to KHU-17D18-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHU-17D18-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHU-17D18-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHU-17D18-24 fall under?
The KHU-17D18-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KHU-17D18-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHU-17D18-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KHU-17D18-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHU-17D18-24 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for KHU-17D18-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHU-17D18-24 often in real-time on the comparison pages.
What if I can't find stock of KHU-17D18-24?
You can fill out our help required form which you can use to request a quote for KHU-17D18-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.