Status: | Unknown |
---|---|
Series: | KHU Series |
RoHS: | Unknown |
Prices starting from US$36.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$66.35
|
148
in stock
|
Buy Now | |
TE Store
from US$195.64
|
317
in stock
|
Buy Now | |
Rapid Electronics
from US$64.26
|
301
in stock
|
Buy Now | |
Chip One Stop
from US$55.10
|
301
in stock
|
Buy Now | |
Newark Electronics
from US$36.29
|
148
in stock
|
Buy Now | |
element14
from US$92.36
|
148
in stock
|
Buy Now | |
RS Americas
from US$69.65
|
8
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 1A |
Product Range | KHU Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 120VAC |
Relay Terminals | Solder |
KHU-17D16-24=KH Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 850 mW Coil Resistance: 650 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 850 mW 650 Ω | Power Relay | Part Number: KHU-17D16-24 | Internal Number: 5-1393123-2 | TE Connectivity | TE Store |
Industrial Relays 4PDT 1A 24VDC 650Ohm Relay | Rapid Electronics |
Relay, 4Pdt, 120Vac, 30Vdc, 1A | Newark Electronics |
RELAY, 4PDT, 120VAC, 30VDC, 1A | element14 |
Relay, E-Mech, Gen Purp,4PDT-NO/NC, Cur-Rtg 1A, Ctrl-V 24DC, Vol-Rtg 120/28AC/DC | TE Connectivity KHU-17D16-24 | RS Americas |
TYCO P&B GP RELAY, 4PDT BIFURC | Relay Specialties |
Where can I find additional details, specifications and documents for a KHU-17D16-24?
Additional datasheets, footprints and schematics for KHU-17D16-24 are listed on our Part Details page. You can also find images and similar parts to KHU-17D16-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHU-17D16-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHU-17D16-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHU-17D16-24 fall under?
The KHU-17D16-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KHU-17D16-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHU-17D16-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KHU-17D16-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHU-17D16-24 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for KHU-17D16-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHU-17D16-24 often in real-time on the comparison pages.
What if I can't find stock of KHU-17D16-24?
You can fill out our help required form which you can use to request a quote for KHU-17D16-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.