Status: | Unknown |
---|---|
Series: | KHU Series |
RoHS: | Unknown |
Prices starting from US$37.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$65.59
|
55
in stock
|
Buy Now | |
Rapid Electronics
from US$67.49
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$65.50
|
55
in stock
|
Buy Now | |
Relay Specialties
from US$37.33
|
6
in stock
|
Buy Now | |
Avnet America
from US$54.30
|
-
|
Buy Now | |
RS Americas
from US$64.43
|
-
|
Buy Now | |
element14
from US$60.54
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 48VDC |
Contact Current | 5A |
Product Range | KHU Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Solder |
Relay, 4Pdt, 120Vac, 28Vdc, 5A | Newark Electronics |
General Purpose Relays Relay 4PDT 3A 48VDC | Rapid Electronics |
TYCO P&B GP RELAY, 4PDT AG CON | Relay Specialties |
KHA Series Panel Plug-In Electromechanical Relay 4PDT 3A 48VDC 2600Ohm Socket | Avnet America |
Relay, KHU-17D11-48=KH | TE Connectivity KHU-17D11-48 | RS Americas |
Where can I find additional details, specifications and documents for a KHU-17D11-48?
Additional datasheets, footprints and schematics for KHU-17D11-48 are listed on our Part Details page. You can also find images and similar parts to KHU-17D11-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHU-17D11-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHU-17D11-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHU-17D11-48 fall under?
The KHU-17D11-48 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KHU-17D11-48 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHU-17D11-48 you can contact the distributor directly for product support, shipping queries etc.
Is the KHU-17D11-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHU-17D11-48 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Relay Specialties and Avnet America have stock available or on a lead time for KHU-17D11-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHU-17D11-48 often in real-time on the comparison pages.
What if I can't find stock of KHU-17D11-48?
You can fill out our help required form which you can use to request a quote for KHU-17D11-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.