KHU-17D11-12 Switches, Relays & Solenoids by TE Connectivity

RELAY 4PDT 120VAC 28VDC 5A

Status: Unknown
Series: KHU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.97

Distributor Stock
Logo for Farnell
Farnell
from US$52.55
19
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$49.57
119
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$48.00
119
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$50.81
23
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$49.29
19
in stock
Buy Now
Logo for element14
element14
from US$60.18
19
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$39.97
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration 4PDT
Coil Voltage 12VDC
Contact Current 5A
Product Range KHU Series
Relay Mounting Through Hole
Coil Type Non Latching
Contact Voltage VAC 120VAC
Relay Terminals Solder

Alternative Descriptions

General Purpose Relays KHU-17D11-12 | Rapid Electronics
Relay, E-Mech, DPDT, Cur-Rtg 3A, Ctrl-V 12DC, Vol-Rtg 120/28AC/DC, Solder, KHU | TE Connectivity KHU-17D11-12 | RS Americas
Relay, 4Pdt, 120Vac, 28Vdc, 5A | Newark Electronics
RELAY, 4PDT, 120VAC, 28VDC, 5A | element14
KHA Series Panel Plug-In Electromechanical Relay 4PDT 3A 12VDC 160Ohm Socket | Avnet America
TYCO P&B GP RELAY, 4PDT AG CON | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KHU-17D11-12?

Additional datasheets, footprints and schematics for KHU-17D11-12 are listed on our Part Details page. You can also find images and similar parts to KHU-17D11-12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KHU-17D11-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHU-17D11-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KHU-17D11-12 fall under?

The KHU-17D11-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to KHU-17D11-12 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KHU-17D11-12 you can contact the distributor directly for product support, shipping queries etc.

Is the KHU-17D11-12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KHU-17D11-12 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and element14 have stock available or on a lead time for KHU-17D11-12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KHU-17D11-12 often in real-time on the comparison pages.

What if I can't find stock of KHU-17D11-12?

You can fill out our help required form which you can use to request a quote for KHU-17D11-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay