Status: | Unknown |
---|---|
Series: | KHU Series |
RoHS: | Unknown |
Prices starting from US$37.60
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 110VDC |
Contact Current | 5A |
Product Range | KHU Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Solder |
Khu-17D11-110=Kh |Potter&brumfield Te Connectivity KHU-17D11-110 | Newark Electronics |
General Purpose Relays Relay 4PDT 3A 110VDC | Rapid Electronics |
KHU-17D11-110=KH Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1100 mW Coil Resistance: 110000 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1100 mW 110000 Ω | Power Relay | Part Number: KHU-17D11-110 | Internal Number: 3-1393123-9 | TE Connectivity | TE Store |
TYCO P&B GENERAL PURPOSE ICE C | Relay Specialties |
KHA Series Panel Plug-In Electromechanical Relay 4PDT 3A 110VDC 11000Ohm Socket | Avnet America |
Where can I find additional details, specifications and documents for a KHU-17D11-110?
Additional datasheets, footprints and schematics for KHU-17D11-110 are listed on our Part Details page. You can also find images and similar parts to KHU-17D11-110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHU-17D11-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHU-17D11-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHU-17D11-110 fall under?
The KHU-17D11-110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KHU-17D11-110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHU-17D11-110 you can contact the distributor directly for product support, shipping queries etc.
Is the KHU-17D11-110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHU-17D11-110 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Relay Specialties have stock available or on a lead time for KHU-17D11-110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHU-17D11-110 often in real-time on the comparison pages.
What if I can't find stock of KHU-17D11-110?
You can fill out our help required form which you can use to request a quote for KHU-17D11-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.