Status: | Unknown |
---|---|
Series: | KHR500 Series |
RoHS: | Unknown |
Prices starting from US$682.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$925.75
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1,017.56
|
94
in stock
|
Buy Now | |
TTI Europe
from US$682.51
|
52
in stock
|
Buy Now | |
TE Store
from US$1,029.08
|
40
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,017.56
|
31
in stock
|
Buy Now | |
Chip One Stop
from US$1,040.00
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$871.72
|
-
|
Buy Now | |
element14
from US$992.18
|
-
|
Buy Now |
Load Current Inductive | - |
---|---|
Relay Mounting | Panel |
Operating Voltage | 1000VDC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | - |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | - |
Product Range | KHR500 Series |
SVHC | No SVHC (15-Jan-2018) |
KHR500KSANL=CONTACTOR, SP | Heilind Electronics |
KHR500KSANL | TTI Europe |
KHR500KSANL=Contactor, SPST-NO Contact Voltage Rating: 1 VDC Contact Arrangement: 1 Form X, SPST-NO-DM High Voltage Connection (Coil): Flying Lead High Voltage Connection (Power): Screw Terminals Power Switching: Yes High Voltage Relay | 1 VDC 1 Form X, SPST-NO-DM Flying Lead Screw Terminals | Part Number: KHR500KSANL | Internal Number: 5-1618404-0 | TE Connectivity | TE Store |
Contactor, Spst-No, 24V, 600A, Panel | Newark Electronics |
CONTACTOR, SPST-NO, 24V, 600A, PANEL | element14 |
Where can I find additional details, specifications and documents for a KHR500KSANL?
Additional datasheets, footprints and schematics for KHR500KSANL are listed on our Part Details page. You can also find images and similar parts to KHR500KSANL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHR500KSANL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHR500KSANL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHR500KSANL fall under?
The KHR500KSANL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KHR500KSANL when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHR500KSANL you can contact the distributor directly for product support, shipping queries etc.
Is the KHR500KSANL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHR500KSANL have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, TE Store, Heilind Electronics Asia and Chip One Stop have stock available or on a lead time for KHR500KSANL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHR500KSANL often in real-time on the comparison pages.
What if I can't find stock of KHR500KSANL?
You can fill out our help required form which you can use to request a quote for KHR500KSANL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.