Status: | Unknown |
---|---|
Series: | KHA Series |
RoHS: | Unknown |
Prices starting from US$6.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.40
|
No stock
|
Buy Now | |
TE Store
from US$49.15
|
1,773
in stock
|
Buy Now | |
RS Americas
from US$17.53
|
413
in stock
|
Buy Now | |
Chip One Stop
from US$16.50
|
283
in stock
|
Buy Now | |
Heilind Electronics
from US$19.22
|
222
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.22
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$19.88
|
59
in stock
|
Buy Now | |
element14
from US$16.72
|
59
in stock
|
Buy Now | |
Farnell
from US$21.02
|
59
in stock
|
Buy Now | |
Rapid Electronics
from US$19.72
|
33
in stock
|
Buy Now | |
Electro Enterprises
from US$20.44
|
5
in stock
|
Buy Now | |
Carlton-Bates
-
|
4
in stock
|
Buy Now | |
Avnet America
from US$15.09
|
-
|
Buy Now | |
TTI Europe
from US$12.92
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | KHA Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Solder |
KHAU-17D12-24=KH Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 850 mW Coil Resistance: 650 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 850 mW 650 Ω | Power Relay | Part Number: KHAU-17D12-24 | Internal Number: 5-1393122-7 | TE Connectivity | TE Store |
Relay, E-Mech, 4PDT, 5A, Ctrl-V 24DC, Vol-Rtg 240/28AC/DC, Socket Mnt | TE Connectivity KHAU-17D12-24 | RS Americas |
KHAU-17D12-24 | Heilind Electronics |
Relay, 4Pdt, 120Vac, 28Vdc, 5A | Newark Electronics |
RELAY, 4PDT, 120VAC, 28VDC, 5A | element14 |
General Purpose Relays 4PDT SCKT MT 24VDC | Rapid Electronics |
Relay, General Purpose | Carlton-Bates |
ER - Relay | RS |
Electromechanical Relay 4PDT 5A 24VDC 690Ohm Socket | Avnet America |
POWER RELAY 4PDT 5A 24VDC | TTI Europe |
TYCO P&B GP RELAY, 4PDT AGCDO | Relay Specialties |
Where can I find additional details, specifications and documents for a KHAU-17D12-24?
Additional datasheets, footprints and schematics for KHAU-17D12-24 are listed on our Part Details page. You can also find images and similar parts to KHAU-17D12-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHAU-17D12-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHAU-17D12-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHAU-17D12-24 fall under?
The KHAU-17D12-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KHAU-17D12-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHAU-17D12-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KHAU-17D12-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHAU-17D12-24 have stock available?
Authorised distributors including TE Store, RS Americas, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for KHAU-17D12-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHAU-17D12-24 often in real-time on the comparison pages.
What if I can't find stock of KHAU-17D12-24?
You can fill out our help required form which you can use to request a quote for KHAU-17D12-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.