Status: | Unknown |
---|---|
Series: | KHA Series |
RoHS: | Unknown |
Prices starting from US$11.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.13
|
122
in stock
|
Buy Now | |
TE Store
from US$54.29
|
204
in stock
|
Buy Now | |
Newark Electronics
from US$21.10
|
122
in stock
|
Buy Now | |
element14
from US$16.88
|
122
in stock
|
Buy Now | |
Chip One Stop
from US$27.50
|
3
in stock
|
Buy Now | |
Relay Specialties
from US$11.46
|
2
in stock
|
Buy Now | |
Avnet America
from US$28.45
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 110VDC |
Contact Current | 5A |
Product Range | KHA Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Solder |
KHAU-17D12-110=KH Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1100 mW Coil Resistance: 11000 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1100 mW 11000 Ω | Power Relay | Part Number: KHAU-17D12-110 | Internal Number: 5-1393122-4 | TE Connectivity | TE Store |
Relay, 4Pdt, 120Vac, 28Vdc, 5A | Newark Electronics |
RELAY, 4PDT, 120VAC, 28VDC, 5A | element14 |
TYCO P&B GP RELAY, 4PDT AGCDO | Relay Specialties |
Electromechanical Relay 4PDT 5A 110VDC 11KOhm Socket | Avnet America |
Where can I find additional details, specifications and documents for a KHAU-17D12-110?
Additional datasheets, footprints and schematics for KHAU-17D12-110 are listed on our Part Details page. You can also find images and similar parts to KHAU-17D12-110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHAU-17D12-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHAU-17D12-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHAU-17D12-110 fall under?
The KHAU-17D12-110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KHAU-17D12-110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHAU-17D12-110 you can contact the distributor directly for product support, shipping queries etc.
Is the KHAU-17D12-110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHAU-17D12-110 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for KHAU-17D12-110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHAU-17D12-110 often in real-time on the comparison pages.
What if I can't find stock of KHAU-17D12-110?
You can fill out our help required form which you can use to request a quote for KHAU-17D12-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.