Status: | Unknown |
---|---|
Series: | KHA Series |
RoHS: | Unknown |
Prices starting from US$15.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.71
|
No stock
|
Buy Now | |
RS Americas
from US$16.82
|
248
in stock
|
Buy Now | |
TE Store
from US$47.16
|
232
in stock
|
Buy Now | |
Newark Electronics
from US$19.68
|
-
|
Buy Now | |
Avnet America
from US$15.41
|
-
|
Buy Now | |
element14
from US$15.79
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 48VDC |
Contact Current | 5A |
Product Range | KHA Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Solder |
Relay, Monostable Magnetic Coil System, 3A, 4 Form C, 4PDT, KH Series | TE Connectivity KHAU-17D11-48 | RS Americas |
KHAU-17D11-48=KH Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 900 mW Coil Resistance: 2600 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 900 mW 2600 Ω | Power Relay | Part Number: KHAU-17D11-48 | Internal Number: 4-1393122-5 | TE Connectivity | TE Store |
Relay, 4Pdt, 120Vac, 28Vdc, 5A | Newark Electronics |
Electromechanical Relay 4PDT 5A 48VDC 2.6KOhm Socket | Avnet America |
RELAY, 4PDT, 120VAC, 28VDC, 5A | element14 |
Relay, General Purpose | Carlton-Bates |
TYCO P&B GP RELAY, 4PDT AG CON | Relay Specialties |
Where can I find additional details, specifications and documents for a KHAU-17D11-48?
Additional datasheets, footprints and schematics for KHAU-17D11-48 are listed on our Part Details page. You can also find images and similar parts to KHAU-17D11-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHAU-17D11-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHAU-17D11-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHAU-17D11-48 fall under?
The KHAU-17D11-48 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KHAU-17D11-48 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHAU-17D11-48 you can contact the distributor directly for product support, shipping queries etc.
Is the KHAU-17D11-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHAU-17D11-48 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for KHAU-17D11-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHAU-17D11-48 often in real-time on the comparison pages.
What if I can't find stock of KHAU-17D11-48?
You can fill out our help required form which you can use to request a quote for KHAU-17D11-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.