Status: | Unknown |
---|---|
Series: | KHA Series |
RoHS: | Unknown |
Prices starting from US$13.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.51
|
66
in stock
|
Buy Now | |
element14
from US$17.10
|
897
in stock
|
Buy Now | |
Newark Electronics
from US$18.56
|
787
in stock
|
Buy Now | |
RS Americas
from US$17.29
|
288
in stock
|
Buy Now | |
Heilind Electronics
from US$18.96
|
261
in stock
|
Buy Now | |
TE Store
from US$48.44
|
202
in stock
|
Buy Now | |
Farnell
from US$16.21
|
110
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.96
|
61
in stock
|
Buy Now | |
Rapid Electronics
from US$23.67
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$28.10
|
20
in stock
|
Buy Now | |
Carlton-Bates
from US$23.58
|
9
in stock
|
Buy Now | |
Avnet America
from US$16.83
|
-
|
Buy Now | |
TTI Europe
from US$13.26
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | KHA Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 28VDC |
Contact Material | Silver |
Coil Resistance | 690ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 3A |
Contact Current DC Max | 3A |
Contact Current Max | 3A |
Contact Voltage AC Max | 120V |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Max | 28V |
Contact Voltage DC Nom | 28V |
External Depth | 34.9mm |
External Height | 28.2mm |
External Length / Height | 28.2mm |
External Width | 21.8mm |
Nom Operating Power | 900mW |
Relay Type | Power - General Purpose |
RELAY, 4PDT, 120VAC, 28VDC, 5A | element14 |
Relay, 4Pdt, 120Vac, 28Vdc, 5A | Newark Electronics |
Power Relays, Panel Plug-in,30A(NO),3A(NC),Ctrl 24DC, V Rtg 120/28AC/DC, Socket Mnt | TE Connectivity KHAU-17D11-24 | RS Americas |
KHAU-17D11-24=KH KHAU-17D11-24 | Heilind Electronics |
KHAU-17D11-24=KH Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 850 mW Coil Resistance: 650 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 850 mW 650 Ω | Power Relay | Part Number: KHAU-17D11-24 | Internal Number: 4-1393122-4 | TE Connectivity | TE Store |
Relay,E-Mech,GenPurp,4PDT,Cur-Rtg3A,Ctrl | RS |
General Purpose Relays 4PDT SCKT MT 24VDC | Rapid Electronics |
Relay, General Purpose | Carlton-Bates |
Electromechanical Relay 4PDT 5A 24VDC 690Ohm Socket | Avnet America |
RELAY | TTI Europe |
TYCO P&B GP RELAY, 4PDT AG CON | Relay Specialties |
Where can I find additional details, specifications and documents for a KHAU-17D11-24?
Additional datasheets, footprints and schematics for KHAU-17D11-24 are listed on our Part Details page. You can also find images and similar parts to KHAU-17D11-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHAU-17D11-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHAU-17D11-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHAU-17D11-24 fall under?
The KHAU-17D11-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KHAU-17D11-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHAU-17D11-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KHAU-17D11-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHAU-17D11-24 have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, Heilind Electronics and TE Store have stock available or on a lead time for KHAU-17D11-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHAU-17D11-24 often in real-time on the comparison pages.
What if I can't find stock of KHAU-17D11-24?
You can fill out our help required form which you can use to request a quote for KHAU-17D11-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.