Status: | Unknown |
---|---|
Series: | KHA Series |
RoHS: | Unknown |
Prices starting from US$11.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$28.63
|
4
in stock
|
Buy Now | |
TE Store
from US$53.93
|
219
in stock
|
Buy Now | |
RS Americas
from US$16.14
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$35.68
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$19.70
|
4
in stock
|
Buy Now | |
Avnet America
from US$19.40
|
-
|
Buy Now | |
Relay Specialties
from US$11.64
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 12VAC |
Contact Current | 5A |
Product Range | KHA Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
KHAU-17A11-12=KH Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 1 – 2 VA Coil Power Rating AC: 1.2 VA Coil Resistance: 43 Ω Industrial Panel Plug-In Monostable, AC 1 – 2 VA 1.2 VA | Power Relay | Part Number: KHAU-17A11-12 | Internal Number: 1-1393122-9 | TE Connectivity | TE Store |
Relay, E-Mech, 4PDT, Cur-Rtg 3A, Ctrl-V 12AC, Vol-Rtg 120/28AC/DC, Socket Mnt | TE Connectivity KHAU-17A11-12 | RS Americas |
Khau-17A11-12=Kh |Potter&brumfield Te Connectivity KHAU-17A11-12 | Newark Electronics |
General Purpose Relays 4PDT 3Amp Multicont | Rapid Electronics |
Electromechanical Relay 4PDT 5A 12VAC 43Ohm Socket | Avnet America |
TYCO P&B GP RELAY, 4PDT AG CON | Relay Specialties |
Where can I find additional details, specifications and documents for a KHAU-17A11-12?
Additional datasheets, footprints and schematics for KHAU-17A11-12 are listed on our Part Details page. You can also find images and similar parts to KHAU-17A11-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHAU-17A11-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHAU-17A11-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHAU-17A11-12 fall under?
The KHAU-17A11-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KHAU-17A11-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHAU-17A11-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KHAU-17A11-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHAU-17A11-12 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for KHAU-17A11-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHAU-17A11-12 often in real-time on the comparison pages.
What if I can't find stock of KHAU-17A11-12?
You can fill out our help required form which you can use to request a quote for KHAU-17A11-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.