Status: | Unknown |
---|---|
Series: | KHA Series |
RoHS: | Unknown |
Prices starting from US$6.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$13.54
|
72
in stock
|
Buy Now | |
Rapid Electronics
from US$11.63
|
4,342
in stock
|
Buy Now | |
Chip One Stop
from US$9.48
|
4,342
in stock
|
Buy Now | |
TE Store
from US$34.82
|
2,048
in stock
|
Buy Now | |
element14
from US$10.79
|
72
in stock
|
Buy Now | |
Avnet America
from US$9.68
|
-
|
Buy Now | |
TTI Europe
from US$9.74
|
-
|
Buy Now | |
Relay Specialties
from US$6.65
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 5A |
Product Range | KHA Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Solder |
General Purpose Relays DPDT SCKT MT 12VDC | Rapid Electronics |
KHAU-11D12-12=KH Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 900 mW Coil Resistance: 160 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 900 mW 160 Ω | Power Relay | Part Number: KHAU-11D12-12 | Internal Number: 1-1393122-6 | TE Connectivity | TE Store |
Relay, Dpdt, 120Vac, 28Vdc, 5A | Newark Electronics |
Electromechanical Relay DPDT 5A 12VDC 160Ohm Socket | Avnet America |
RELAY | TTI Europe |
TYCO P&B GENERAL PURPOSE ICE C | Relay Specialties |
Where can I find additional details, specifications and documents for a KHAU-11D12-12?
Additional datasheets, footprints and schematics for KHAU-11D12-12 are listed on our Part Details page. You can also find images and similar parts to KHAU-11D12-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHAU-11D12-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHAU-11D12-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHAU-11D12-12 fall under?
The KHAU-11D12-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KHAU-11D12-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHAU-11D12-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KHAU-11D12-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHAU-11D12-12 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and element14 have stock available or on a lead time for KHAU-11D12-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHAU-11D12-12 often in real-time on the comparison pages.
What if I can't find stock of KHAU-11D12-12?
You can fill out our help required form which you can use to request a quote for KHAU-11D12-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.