Status: | Unknown |
---|---|
Series: | KHA Series |
RoHS: | Unknown |
Prices starting from US$20.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.59
|
8
in stock
|
Buy Now | |
TE Store
from US$101.66
|
251
in stock
|
Buy Now | |
RS Americas
from US$20.61
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$55.03
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$41.80
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$32.64
|
8
in stock
|
Buy Now | |
element14
from US$34.59
|
8
in stock
|
Buy Now | |
Avnet America
from US$42.21
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | KHA Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Solder |
KHAU-11D11-24=KH Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 850 mW Coil Resistance: 650 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 850 mW 650 Ω | Power Relay | Part Number: KHAU-11D11-24 | Internal Number: 1-1393122-5 | TE Connectivity | TE Store |
Relay, E-Mech, DPDT, Cur-Rtg 3A, Ctrl-V 24DC, Vol-Rtg 120/28AC/DC, Socket Mnt | TE Connectivity KHAU-11D11-24 | RS Americas |
General Purpose Relays 3 AMP 24VDC DPDT 2 FORMC | Rapid Electronics |
Relay, Dpdt, 120Vac, 28Vdc, 5A | Newark Electronics |
RELAY, DPDT, 120VAC, 28VDC, 5A | element14 |
KHA Series Panel Plug-In Electromechanical Relay DPDT 3A 24VDC 650Ohm Socket | Avnet America |
Relay, General Purpose | Carlton-Bates |
TYCO P&B GP RELAY, DPDT AG CON | Relay Specialties |
Where can I find additional details, specifications and documents for a KHAU-11D11-24?
Additional datasheets, footprints and schematics for KHAU-11D11-24 are listed on our Part Details page. You can also find images and similar parts to KHAU-11D11-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHAU-11D11-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHAU-11D11-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHAU-11D11-24 fall under?
The KHAU-11D11-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KHAU-11D11-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHAU-11D11-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KHAU-11D11-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHAU-11D11-24 have stock available?
Authorised distributors including TE Store, RS Americas, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for KHAU-11D11-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHAU-11D11-24 often in real-time on the comparison pages.
What if I can't find stock of KHAU-11D11-24?
You can fill out our help required form which you can use to request a quote for KHAU-11D11-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.