Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
101,469
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
45,000
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
34,053
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
9,525
in stock
|
Buy Now | |
element14
from US$0.12
|
9,525
in stock
|
Buy Now | |
Farnell
from US$0.09
|
9,525
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,905
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small, power mold type. |
High ESD resistant. |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Typ.)[V] | 5.856 |
Zener Voltage VZ (Min.)[V] | 5.6 |
Zener Voltage VZ (Max.)[V] | 6.3 |
IZ @ VZ [mA] | 40 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Data Sheet |
---|
KDZV5.6B Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode | Future Electronics |
Zener Diode, 1W, 5.6V, Sod-123 | Newark Electronics |
ZENER DIODE, 1W, 5.6V, SOD-123 | element14 |
Diode Zener Single 5.85V 1W 2-Pin SOD-123 T/R | Avnet America |
Diode: Zener | Transfer Multisort Elektronik |
Z-DIODE 1,0W 5.6V 5% SOD123FL | Rutronik |
Zener Diode 1W 5.6V SOD-123FL | RS |
Where can I find additional details, specifications and documents for a KDZVTR5.6B?
Additional datasheets, footprints and schematics for KDZVTR5.6B are listed on our Part Details page. You can also find images and similar parts to KDZVTR5.6B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZVTR5.6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZVTR5.6B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZVTR5.6B fall under?
The KDZVTR5.6B is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to KDZVTR5.6B when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZVTR5.6B you can contact the distributor directly for product support, shipping queries etc.
Is the KDZVTR5.6B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for KDZVTR5.6B have stock available?
Authorised distributors including Chip One Stop, Future Electronics, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for KDZVTR5.6B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZVTR5.6B often in real-time on the comparison pages.
What if I can't find stock of KDZVTR5.6B?
You can fill out our help required form which you can use to request a quote for KDZVTR5.6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.